Keystone Electronics Corp. Round Economy Spacer 418

Description
Part Number: 418 Hole Size: #4, M3 Length: .750 [19.1] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 418 Hole Size: #4, M3 Length: .750 [19.1] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 418 is a round aluminum economy spacer with a #4 screw clearance, a length of 0.750 inches (19.1 mm), and an outer diameter of 0.167 inches (4.2 mm). It is designed for use as a clear hole spacer and is made of aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Part number 418 is a round aluminum economy spacer with a #4 screw clearance, a length of 0.750 inches (19.1 mm), and an outer diameter of 0.167 inches (4.2 mm). It is designed for use as a clear hole spacer and is made of aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 418 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
418
Round Economy Spacer 418
Part Number: 418 Hole Size: #4, M3 Length: .750 [19.1] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 418

  • Hole Size: #4, M3
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-418-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-418-ND
Board Spacers, Standoffs 36-418-ND
"Round Spacer Unthreaded #4 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #4 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
418
Standoffs & Spacers 418
Standoffs & Spacers AL SPCR #4X3/4

Standoffs & Spacers AL SPCR #4X3/4

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 418 36-418-ND 418
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers