Keystone Electronics Corp.
Standard Binding Post Strip
4179
Description
Part Number: 4179
# of Terminals: 3
Length: 2.125 [54.0]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4179
# of Terminals: 3
Length: 2.125 [54.0]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard Binding Post Strip
4179
Part Number: 4179
# of Terminals: 3
Length: 2.125 [54.0]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
Part Number: 4179
- # of Terminals: 3
- Length: 2.125 [54.0]
- Material: Glass Epoxy
- Style: Binding Post
- Terminal Type: Standard
- Type: Terminal Strip
- Width: .625 [15.9]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4179 |
|
Product Name
|
Standard Binding Post Strip |
|
Material
|
Glass Epoxy
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Mounting
Threaded; Rivet
Material
Metal; Brass; Steel
ANSI (English) Size
6-32 / 6
View Details
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers