Keystone Electronics Corp. Standard Binding Post Strip 4174

Description
Part Number: 4174 # of Terminals: 8 Length: 4.312 [109.5] Material: FiberGlass Width: .625 [15.9]
Request a Quote Datasheet
Description
Part Number: 4174 # of Terminals: 8 Length: 4.312 [109.5] Material: FiberGlass Width: .625 [15.9]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Binding Post Strip - 4174 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Standard Binding Post Strip
4174
Standard Binding Post Strip 4174
Part Number: 4174 # of Terminals: 8 Length: 4.312 [109.5] Material: FiberGlass Width: .625 [15.9]

Part Number: 4174

  • # of Terminals: 8
  • Length: 4.312 [109.5]
  • Material: FiberGlass
  • Width: .625 [15.9]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4174
Product Name Standard Binding Post Strip
Material FiberGlass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 2315B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers