Keystone Electronics Corp. Standard Binding Post Strip 4169

Description
Part Number: 4169 # of Terminals: 3 Length: 2.125 [54.0] Material: FiberGlass Width: .625 [15.9]
Request a Quote Datasheet
Description
Part Number: 4169 # of Terminals: 3 Length: 2.125 [54.0] Material: FiberGlass Width: .625 [15.9]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Binding Post Strip - 4169 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Standard Binding Post Strip
4169
Standard Binding Post Strip 4169
Part Number: 4169 # of Terminals: 3 Length: 2.125 [54.0] Material: FiberGlass Width: .625 [15.9]

Part Number: 4169

  • # of Terminals: 3
  • Length: 2.125 [54.0]
  • Material: FiberGlass
  • Width: .625 [15.9]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4169
Product Name Standard Binding Post Strip
Material FiberGlass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 2128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Round Female Standoff - 1549A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers