Keystone Electronics Corp. HD Binding Post Strip 4165

Description
Part Number: 4165 # of Terminals: 9 Length: 5.500 [139.7] Material: FiberGlass Style: Binding Post Terminal Type: Heavy Duty Type: Terminal Strip Width: .875 [22.2]
Request a Quote
Description
Part Number: 4165 # of Terminals: 9 Length: 5.500 [139.7] Material: FiberGlass Style: Binding Post Terminal Type: Heavy Duty Type: Terminal Strip Width: .875 [22.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HD Binding Post Strip, part number 4165, features nine terminals and is designed for heavy-duty applications. It has a length of 5.500 inches (139.7 mm) and a width of 0.875 inches (22.2 mm). The strip is constructed from fiberglass, providing durability and resistance to high temperatures. This product is suitable for various electrical connections and can be utilized in projects requiring reliable terminal strips.

Datasheet Summary
Powered by GS/AI

The HD Binding Post Strip, part number 4165, features nine terminals and is designed for heavy-duty applications. It has a length of 5.500 inches (139.7 mm) and a width of 0.875 inches (22.2 mm). The strip is constructed from fiberglass, providing durability and resistance to high temperatures. This product is suitable for various electrical connections and can be utilized in projects requiring reliable terminal strips.

Suppliers

Company
Product
Description
Supplier Links
HD Binding Post Strip - 4165 - Keystone Electronics Corp.
New Hyde Park, NY, USA
HD Binding Post Strip
4165
HD Binding Post Strip 4165
Part Number: 4165 # of Terminals: 9 Length: 5.500 [139.7] Material: FiberGlass Style: Binding Post Terminal Type: Heavy Duty Type: Terminal Strip Width: .875 [22.2]

Part Number: 4165

  • # of Terminals: 9
  • Length: 5.500 [139.7]
  • Material: FiberGlass
  • Style: Binding Post
  • Terminal Type: Heavy Duty
  • Type: Terminal Strip
  • Width: .875 [22.2]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4165
Product Name HD Binding Post Strip
Material FiberGlass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2213 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
.156 Hex, .312 L, F-F Brass Standoff - 1798C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers