Keystone Electronics Corp. 1/4 Hex Female Standoff 2213

Description
Part Number: 2213 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2213 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2213 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2213
1/4 Hex Female Standoff 2213
Part Number: 2213 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 2213

  • Finish/Plating: Clear Iridite
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2213-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2213-ND
Board Spacers, Standoffs 36-2213-ND
"Hex Standoff Threaded #6-32 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #6-32 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
THREADED STANDOFF - 2213 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2213
THREADED STANDOFF 2213
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone - 62W5627 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone
62W5627
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone 62W5627
SPACER/STANDOFF, HEX, AL, 6.4MM X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2213
Standoffs & Spacers 2213
Standoffs & Spacers HEX .250X1.50 ALUM

Standoffs & Spacers HEX .250X1.50 ALUM

Buy Now Datasheet
Standoff, Threaded; #6-32; 1.5 in.; 0.25 in.; Hex; Aluminum; - 70181899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #6-32; 1.5 in.; 0.25 in.; Hex; Aluminum;
70181899
Standoff, Threaded; #6-32; 1.5 in.; 0.25 in.; Hex; Aluminum; 70181899
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2213 36-2213-ND 2213 62W5627 2213 70181899
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs THREADED STANDOFF Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone Standoffs & Spacers Standoff, Threaded; #6-32; 1.5 in.; 0.25 in.; Hex; Aluminum;
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers