Keystone Electronics Corp. HD Binding Post Strip 4163

Description
Part Number: 4163 # of Terminals: 7 Length: 4.500 [114.3] Material: FiberGlass Style: Binding Post Terminal Type: Heavy Duty Type: Terminal Strip Width: .875 [22.2]
Request a Quote
Description
Part Number: 4163 # of Terminals: 7 Length: 4.500 [114.3] Material: FiberGlass Style: Binding Post Terminal Type: Heavy Duty Type: Terminal Strip Width: .875 [22.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HD Binding Post Strip, part number 4163, features a total of seven terminals and is constructed from fiberglass material. It has a length of 4.500 inches (114.3 mm) and a width of 0.875 inches (22.2 mm). This product is categorized as a heavy-duty terminal strip, suitable for various applications requiring reliable electrical connections. The design and specifications make it a viable option for engineers seeking durable and efficient binding post solutions.

Datasheet Summary
Powered by GS/AI

The HD Binding Post Strip, part number 4163, features a total of seven terminals and is constructed from fiberglass material. It has a length of 4.500 inches (114.3 mm) and a width of 0.875 inches (22.2 mm). This product is categorized as a heavy-duty terminal strip, suitable for various applications requiring reliable electrical connections. The design and specifications make it a viable option for engineers seeking durable and efficient binding post solutions.

Suppliers

Company
Product
Description
Supplier Links
HD Binding Post Strip - 4163 - Keystone Electronics Corp.
New Hyde Park, NY, USA
HD Binding Post Strip
4163
HD Binding Post Strip 4163
Part Number: 4163 # of Terminals: 7 Length: 4.500 [114.3] Material: FiberGlass Style: Binding Post Terminal Type: Heavy Duty Type: Terminal Strip Width: .875 [22.2]

Part Number: 4163

  • # of Terminals: 7
  • Length: 4.500 [114.3]
  • Material: FiberGlass
  • Style: Binding Post
  • Terminal Type: Heavy Duty
  • Type: Terminal Strip
  • Width: .875 [22.2]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4163
Product Name HD Binding Post Strip
Material FiberGlass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers