Keystone Electronics Corp.
HD Binding Post Strip
4149
Description
Part Number: 4149
# of Terminals: 3
Length: 2.500 [63.5]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Heavy Duty
Type: Terminal Strip
Width: .875 [22.2]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4149
# of Terminals: 3
Length: 2.500 [63.5]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Heavy Duty
Type: Terminal Strip
Width: .875 [22.2]
Request a Quote
Email Supplier
Datasheet
Suppliers
HD Binding Post Strip
4149
Part Number: 4149
# of Terminals: 3
Length: 2.500 [63.5]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Heavy Duty
Type: Terminal Strip
Width: .875 [22.2]
Part Number: 4149
- # of Terminals: 3
- Length: 2.500 [63.5]
- Material: Glass Epoxy
- Style: Binding Post
- Terminal Type: Heavy Duty
- Type: Terminal Strip
- Width: .875 [22.2]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4149 |
|
Product Name
|
HD Binding Post Strip |
|
Material
|
Glass Epoxy
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Plastic; Nylon or Polyamide
View Details
6 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining; Threaded
Material
Plastic; Nylon or Polyamide
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers