Keystone Electronics Corp. Dual Hex Head Binding Post-10-32 Thread/Gold Plate 4109

Description
Part Number: 4109 Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post
Request a Quote
Description
Part Number: 4109 Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dual Hex Head Binding Post (Part Number 4109) from Keystone Electronics Corp. features a 10-32 thread and is plated with gold for enhanced conductivity and corrosion resistance. It is constructed from brass and designed for reliable connections in various applications, including audio and RF circuitry. The binding post is compatible with banana plugs, tip plugs, spade lugs, alligator clips, and wires, making it versatile for different setups. It has a current rating of 30 Amps and can handle up to 1000V AC working voltage. The captivated head design ensures safety by preventing accidental contact with current-carrying parts. This product is suitable for engineers looking for a durable and reliable binding post for their projects.

Datasheet Summary
Powered by GS/AI

The Dual Hex Head Binding Post (Part Number 4109) from Keystone Electronics Corp. features a 10-32 thread and is plated with gold for enhanced conductivity and corrosion resistance. It is constructed from brass and designed for reliable connections in various applications, including audio and RF circuitry. The binding post is compatible with banana plugs, tip plugs, spade lugs, alligator clips, and wires, making it versatile for different setups. It has a current rating of 30 Amps and can handle up to 1000V AC working voltage. The captivated head design ensures safety by preventing accidental contact with current-carrying parts. This product is suitable for engineers looking for a durable and reliable binding post for their projects.

Suppliers

Company
Product
Description
Supplier Links
Dual Hex Head Binding Post-10-32 Thread/Gold Plate - 4109 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Dual Hex Head Binding Post-10-32 Thread/Gold Plate
4109
Dual Hex Head Binding Post-10-32 Thread/Gold Plate 4109
Part Number: 4109 Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post

Part Number: 4109

  • Finish/Plating: Gold Plate
  • Material: Brass
  • Style: Hex Head
  • Thread: 10-32
  • Type: Binding Post
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4109
Product Name Dual Hex Head Binding Post-10-32 Thread/Gold Plate
Type & Shape Standoff; Blind Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1731-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers