Keystone Electronics Corp.
Dual Hex Head Binding Post-8-32 Thread/Gold Plate
4108
Description
Part Number: 4108
Finish/Plating: Gold Plate
Material: Brass
Style: Hex Head
Thread: 8-32
Type: Binding Post
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4108
Finish/Plating: Gold Plate
Material: Brass
Style: Hex Head
Thread: 8-32
Type: Binding Post
Request a Quote
Email Supplier
Datasheet
Suppliers
Dual Hex Head Binding Post-8-32 Thread/Gold Plate
4108
Part Number: 4108
Finish/Plating: Gold Plate
Material: Brass
Style: Hex Head
Thread: 8-32
Type: Binding Post
Part Number: 4108
- Finish/Plating: Gold Plate
- Material: Brass
- Style: Hex Head
- Thread: 8-32
- Type: Binding Post
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4108 |
|
Product Name
|
Dual Hex Head Binding Post-8-32 Thread/Gold Plate |
|
Type & Shape
|
Standoff; Blind Standoff; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
2 suppliers
Keystone Electronics Corp.
Mounting
Threaded; Rivet
Material
Metal; Brass; Steel
ANSI (English) Size
4-40 / 4
View Details
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
5 suppliers