Keystone Electronics Corp. Round Economy Spacer 410

Description
Part Number: 410 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 410 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a hole size of #6, an outer diameter of 0.193 (4.9), and a length of 0.625 (15.9). Designed for screw clearance and used as economy spacers with square ends and tight joint on outside diameter. Meets ASTM B211 with clear iridite finish and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a hole size of #6, an outer diameter of 0.193 (4.9), and a length of 0.625 (15.9). Designed for screw clearance and used as economy spacers with square ends and tight joint on outside diameter. Meets ASTM B211 with clear iridite finish and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 410 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
410
Round Economy Spacer 410
Part Number: 410 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 410

  • Hole Size: #6, M3.5
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-410-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-410-ND
Board Spacers, Standoffs 36-410-ND
"Round Spacer Unthreaded #6 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #6 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
ALUMINUM ECONOMY SPACER - 410 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUMINUM ECONOMY SPACER
410
ALUMINUM ECONOMY SPACER 410
ALUMINUM ECONOMY SPACER

ALUMINUM ECONOMY SPACER

Buy Now
Spacer; Spacer Type Keystone - 62W5104 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
62W5104
Spacer; Spacer Type Keystone 62W5104
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Material:Aluminium RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 410 36-410-ND 410 62W5104
Product Name Round Economy Spacer Board Spacers, Standoffs ALUMINUM ECONOMY SPACER Spacer; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
3/8 Hex Female Threaded Standoff - 1452B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers