Keystone Electronics Corp. Round Economy Spacer 405

Description
Part Number: 405 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 405 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round economy spacers made of aluminum with a clear hole for screw clearance. This part has a length of 0.250 inches (6.4 mm), an outer diameter of 0.193 inches (4.9 mm), and is designed for #6 screw clearance. The spacer is machined from flat strip aluminum, ensures maximum bearing surface and square ends, and meets commercial and military standards including MIL-1-010. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Round economy spacers made of aluminum with a clear hole for screw clearance. This part has a length of 0.250 inches (6.4 mm), an outer diameter of 0.193 inches (4.9 mm), and is designed for #6 screw clearance. The spacer is machined from flat strip aluminum, ensures maximum bearing surface and square ends, and meets commercial and military standards including MIL-1-010. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 405 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
405
Round Economy Spacer 405
Part Number: 405 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 405

  • Hole Size: #6, M3.5
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-405-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-405-ND
Board Spacers, Standoffs 36-405-ND
"Round Spacer Unthreaded #6 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #6 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer; Spacer Type Keystone - 03C3936 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
03C3936
Spacer; Spacer Type Keystone 03C3936
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:6.35mm; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Internal Diameter:3.835mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:6.35mm; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Internal Diameter:3.835mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacers, Economy, Aluminum, Length .250 - 70181650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacers, Economy, Aluminum, Length .250
70181650
Spacers, Economy, Aluminum, Length .250 70181650
Spacers, Economy, Aluminum, Length .250

Spacers, Economy, Aluminum, Length .250

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 405 36-405-ND 03C3936 70181650
Product Name Round Economy Spacer Board Spacers, Standoffs Spacer; Spacer Type Keystone Spacers, Economy, Aluminum, Length .250
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round
Material Metal; Aluminum Aluminum Aluminum
Outside Diameter 0.1930 inch (4.9 mm) 0.1930 inch (4.9 mm) 0.1930 inch (4.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1857 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 2221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers