Keystone Electronics Corp. Round Economy Spacer 401

Description
Part Number: 401 Hole Size: #4, M3 Length: .437 [11.1] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 401 Hole Size: #4, M3 Length: .437 [11.1] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum for #4 screw clearance, with a length of 0.437 in (11.1 mm) and an outer diameter of 0.167 in (4.2 mm).

Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum for #4 screw clearance, with a length of 0.437 in (11.1 mm) and an outer diameter of 0.167 in (4.2 mm).

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 401 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
401
Round Economy Spacer 401
Part Number: 401 Hole Size: #4, M3 Length: .437 [11.1] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 401

  • Hole Size: #4, M3
  • Length: .437 [11.1]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-401-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-401-ND
Board Spacers, Standoffs 36-401-ND
"Round Spacer Unthreaded #4 Aluminum 0.438"" (11.13mm) 7/16"""

"Round Spacer Unthreaded #4 Aluminum 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
401
Standoffs & Spacers 401
Standoffs & Spacers .437L ALUM. SPACER

Standoffs & Spacers .437L ALUM. SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 401 36-401-ND 401
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2261-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2393 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers