Keystone Electronics Corp. Round Economy Spacer 400

Description
Part Number: 400 Hole Size: #4, M3 Length: .375 [9.5] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 400 Hole Size: #4, M3 Length: .375 [9.5] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round economy spacers are aluminum clear hole spacers designed for use with #4, #6, and #8 screws. Part number 400 is a .375-inch (9.5 mm) long spacer with a screw clearance hole for #4 screws, an outside diameter of .167 inch (4.2 mm), and is made of aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The spacer has square ends and ensures maximum bearing surface. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Round economy spacers are aluminum clear hole spacers designed for use with #4, #6, and #8 screws. Part number 400 is a .375-inch (9.5 mm) long spacer with a screw clearance hole for #4 screws, an outside diameter of .167 inch (4.2 mm), and is made of aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The spacer has square ends and ensures maximum bearing surface. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 400 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
400
Round Economy Spacer 400
Part Number: 400 Hole Size: #4, M3 Length: .375 [9.5] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 400

  • Hole Size: #4, M3
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-400-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-400-ND
Board Spacers, Standoffs 36-400-ND
"Round Spacer Unthreaded #4 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #4 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer; Spacer Type Keystone - 98B8966 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
98B8966
Spacer; Spacer Type Keystone 98B8966
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.242mm; Inner Diameter:3.048mm; Overall Length:9.525mm; Body Diameter:0.167"; Bore Size:3mm; Fastener Material:Aluminium; Internal Diameter:3.175mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.242mm; Inner Diameter:3.048mm; Overall Length:9.525mm; Body Diameter:0.167"; Bore Size:3mm; Fastener Material:Aluminium; Internal Diameter:3.175mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 400 36-400-ND 98B8966
Product Name Round Economy Spacer Board Spacers, Standoffs Spacer; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
7 suppliers
1/4 Hex M-F Standoff - 2153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
.156 Rnd, .312 L, F-F Alum Standoff - 1801C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers