Keystone Electronics Corp. Round Economy Spacer 399

Description
Part Number: 399 Hole Size: #4, M3 Length: .312 [7.9] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 399 Hole Size: #4, M3 Length: .312 [7.9] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 399 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
399
Round Economy Spacer 399
Part Number: 399 Hole Size: #4, M3 Length: .312 [7.9] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 399

  • Hole Size: #4, M3
  • Length: .312 [7.9]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-399-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-399-ND
Board Spacers, Standoffs 36-399-ND
"Round Spacer Unthreaded #4 Aluminum 0.313"" (7.95mm) 5/16"""

"Round Spacer Unthreaded #4 Aluminum 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Spacer, Round, Al, 0.167In X 0.312In; Spacer Type Keystone - 62W5102 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 0.167In X 0.312In; Spacer Type Keystone
62W5102
Spacer, Round, Al, 0.167In X 0.312In; Spacer Type Keystone 62W5102
SPACER, ROUND, AL, 0.167IN X 0.312IN; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.242mm; Inner Diameter:3.048mm; Overall Length:7.925mm; Body Diameter:0.167"; Bore Size:3mm; Fastener Material:Aluminium RoHS Compliant: Yes

SPACER, ROUND, AL, 0.167IN X 0.312IN; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.242mm; Inner Diameter:3.048mm; Overall Length:7.925mm; Body Diameter:0.167"; Bore Size:3mm; Fastener Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
399
Standoffs & Spacers 399
Standoffs & Spacers AL SPCR #4X5/16

Standoffs & Spacers AL SPCR #4X5/16

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 399 36-399-ND 62W5102 399
Product Name Round Economy Spacer Board Spacers, Standoffs Spacer, Round, Al, 0.167In X 0.312In; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/32 Round Swage Standoff - 1591-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details