Keystone Electronics Corp. Round Economy Spacer 398

Description
Part Number: 398 Hole Size: #4, M3 Length: .250 [6.4] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 398 Hole Size: #4, M3 Length: .250 [6.4] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round economy spacers are aluminum clearance spacers designed for #4, #6, and #8 screw applications, with a cylindrical form and screw clearance holes. Part number 398 is a 0.250 inch (6.4 mm) long spacer with a 0.167 inch (4.2 mm) outer diameter and a #4 screw clearance hole. The spacer is made of aluminum conforming to ASTM B211 with a clear iridite finish per MIL-C-5541. It is intended for mechanical spacing applications where electrical isolation is not required.

Datasheet Summary
Powered by GS/AI

Round economy spacers are aluminum clearance spacers designed for #4, #6, and #8 screw applications, with a cylindrical form and screw clearance holes. Part number 398 is a 0.250 inch (6.4 mm) long spacer with a 0.167 inch (4.2 mm) outer diameter and a #4 screw clearance hole. The spacer is made of aluminum conforming to ASTM B211 with a clear iridite finish per MIL-C-5541. It is intended for mechanical spacing applications where electrical isolation is not required.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 398 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
398
Round Economy Spacer 398
Part Number: 398 Hole Size: #4, M3 Length: .250 [6.4] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 398

  • Hole Size: #4, M3
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-398-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-398-ND
Board Spacers, Standoffs 36-398-ND
"Round Spacer Unthreaded #4 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #4 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
ALUMINUM ECONOMY SPACER - 398 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUMINUM ECONOMY SPACER
398
ALUMINUM ECONOMY SPACER 398
ALUMINUM ECONOMY SPACER

ALUMINUM ECONOMY SPACER

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
398
Standoffs & Spacers 398
Standoffs & Spacers AL SPCR #4X1/4

Standoffs & Spacers AL SPCR #4X1/4

Buy Now Datasheet
KEYSTONE 398 SPACER/STANDOFF, ROUND AL 0.167INX0.25IN - 443-398 - Utmel Electronic Limited
Hong Kong, China
KEYSTONE 398 SPACER/STANDOFF, ROUND AL 0.167INX0.25IN
443-398
KEYSTONE 398 SPACER/STANDOFF, ROUND AL 0.167INX0.25IN 443-398
KEYSTONE 398 SPACER/STANDOFF, ROUND AL 0.167INX0.25IN

KEYSTONE 398 SPACER/STANDOFF, ROUND AL 0.167INX0.25IN

Supplier's Site
Spacer, Round Al 0.167Inx0.25In; Spacer Type Keystone - 16C7453 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.167Inx0.25In; Spacer Type Keystone
16C7453
Spacer, Round Al 0.167Inx0.25In; Spacer Type Keystone 16C7453
SPACER, ROUND AL 0.167INX0.25IN; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.242mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.167"; Bore Size:3mm; Fastener Material:Aluminium RoHS Compliant: Yes

SPACER, ROUND AL 0.167INX0.25IN; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.242mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.167"; Bore Size:3mm; Fastener Material:Aluminium RoHS Compliant: Yes

Supplier's Site
Spacer; 0.125 + 0.005 in.; Aluminum; 0.167 + 0.007 in.; 0.250 in.; #4 - 70182026 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.125 + 0.005 in.; Aluminum; 0.167 + 0.007 in.; 0.250 in.; #4
70182026
Spacer; 0.125 + 0.005 in.; Aluminum; 0.167 + 0.007 in.; 0.250 in.; #4 70182026
Aluminum Economy Spacers, Inner Diameter 0.125 in. ± 0.005 in. Precision formed No burrs The spacer have an outer diameter of 0.167 in. ± 0.007 in..

Aluminum Economy Spacers, Inner Diameter 0.125 in. ± 0.005 in.

  • Precision formed
  • No burrs
    The spacer have an outer diameter of 0.167 in. ± 0.007 in..
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 398 36-398-ND 398 398 443-398 16C7453 70182026
Product Name Round Economy Spacer Board Spacers, Standoffs ALUMINUM ECONOMY SPACER Standoffs & Spacers KEYSTONE 398 SPACER/STANDOFF, ROUND AL 0.167INX0.25IN Spacer, Round Al 0.167Inx0.25In; Spacer Type Keystone Spacer; 0.125 + 0.005 in.; Aluminum; 0.167 + 0.007 in.; 0.250 in.; #4
Type & Shape Spacer; Round Spacer; Round Spacer Standoff Spacer; Standoff Round Spacer; Round
Material Metal; Aluminum Aluminum Aluminum; Aluminum
Outside Diameter 0.1670 inch (4.24 mm) 0.1670 inch (4.24 mm) 0.1670 inch (4.24 mm) 0.1670 inch (4.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
Slimline Lock-In Nylon PCB Support - 1930B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1858 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Swage Standoff - 1604-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers