Keystone Electronics Corp. 1/4 Round Phenolic Standoff 395

Description
Part Number: 395 Length: 1.500 [38.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 395 Length: 1.500 [38.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Phenolic Standoff - 395 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Phenolic Standoff
395
1/4 Round Phenolic Standoff 395
Part Number: 395 Length: 1.500 [38.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 395

  • Length: 1.500 [38.1]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 8-32
  • Type: Threaded Standoffs
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-395-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-395-ND
Board Spacers, Standoffs 36-395-ND
"Round Standoff Threaded #8-32 Phenolic 1.500"" (38.10mm) 1 1/2"" Natural"

"Round Standoff Threaded #8-32 Phenolic 1.500"" (38.10mm) 1 1/2"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 395 36-395-ND
Product Name 1/4 Round Phenolic Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Plastic; Phenolic Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
3/16 Hex Swage Standoff - 2270-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1958 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Round Swage Standoff - 2261-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers