Keystone Electronics Corp. 1/4 Round Phenolic Standoff 386

Description
Part Number: 386 Length: .750 [19.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 386 Length: .750 [19.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Phenolic Standoff - 386 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Phenolic Standoff
386
1/4 Round Phenolic Standoff 386
Part Number: 386 Length: .750 [19.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 386

  • Length: .750 [19.1]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-386-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-386-ND
Board Spacers, Standoffs 36-386-ND
"Round Standoff Threaded #6-32 Phenolic 0.750"" (19.05mm) 3/4"" Natural"

"Round Standoff Threaded #6-32 Phenolic 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 386 36-386-ND
Product Name 1/4 Round Phenolic Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Plastic; Phenolic Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1846 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers