Keystone Electronics Corp. 1/4 Round Phenolic Standoff 384

Description
Part Number: 384 Length: .375 [9.5] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 384 Length: .375 [9.5] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Phenolic Standoff - 384 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Phenolic Standoff
384
1/4 Round Phenolic Standoff 384
Part Number: 384 Length: .375 [9.5] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 384

  • Length: .375 [9.5]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-384-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-384-ND
Board Spacers, Standoffs 36-384-ND
"Round Standoff Threaded #6-32 Phenolic 0.375"" (9.53mm) 3/8"" Natural"

"Round Standoff Threaded #6-32 Phenolic 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
384
Standoffs & Spacers 384
Standoffs & Spacers 3/8" 6-32 STANDOFF

Standoffs & Spacers 3/8" 6-32 STANDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 384 36-384-ND 384
Product Name 1/4 Round Phenolic Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Plastic; Phenolic Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex Female Standoff - 2217 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details