Keystone Electronics Corp. 1/4 Round Phenolic Standoff 380

Description
Part Number: 380 Length: 1.000 [25.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 380 Length: 1.000 [25.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Phenolic Standoff - 380 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Phenolic Standoff
380
1/4 Round Phenolic Standoff 380
Part Number: 380 Length: 1.000 [25.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 380

  • Length: 1.000 [25.4]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-380-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-380-ND
Board Spacers, Standoffs 36-380-ND
"Round Standoff Threaded #4-40 Phenolic 1.000"" (25.40mm) 1"" Natural"

"Round Standoff Threaded #4-40 Phenolic 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
380
Standoffs & Spacers 380
Standoffs & Spacers THREADED RND STDOFF 1.00"L 4-40 PHENO

Standoffs & Spacers THREADED RND STDOFF 1.00"L 4-40 PHENO

Buy Now Datasheet
Spacer/standoff; Standoff Material Keystone - 62W5086 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff; Standoff Material Keystone
62W5086
Spacer/standoff; Standoff Material Keystone 62W5086
SPACER/STANDOFF; Standoff Material:Phenolic; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:-; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF; Standoff Material:Phenolic; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:-; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 380 36-380-ND 380 62W5086
Product Name 1/4 Round Phenolic Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Plastic; Phenolic Phenolic Phenolic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers