Keystone Electronics Corp. 1/4 Round Spacer 362

Description
Part Number: 362 Hole Size: #4, M3 Length: .500 [12.7] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 362 Hole Size: #4, M3 Length: .500 [12.7] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 362 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
362
1/4 Round Spacer 362
Part Number: 362 Hole Size: #4, M3 Length: .500 [12.7] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 362

  • Hole Size: #4, M3
  • Length: .500 [12.7]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Standoffs & Spacers #4 1/2
Hong Kong, China
Standoffs & Spacers #4 1/2" PHENOLIC
443-362
Standoffs & Spacers #4 1/2" PHENOLIC 443-362
Standoffs & Spacers #4 1/2" PHENOLIC

Standoffs & Spacers #4 1/2" PHENOLIC

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
362
Standoffs & Spacers 362
Standoffs & Spacers #4 1/2" PHENOLIC

Standoffs & Spacers #4 1/2" PHENOLIC

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 362 443-362 362
Product Name 1/4 Round Spacer Standoffs & Spacers #4 1/2" PHENOLIC Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1642 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers