Keystone Electronics Corp. Male-Male Hinged Standoff 358

Description
Part Number: 358 Finish/Plating: Zinc & Yellow Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote
Description
Part Number: 358 Finish/Plating: Zinc & Yellow Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Male Hinged Standoff, part number 358, from Keystone Electronics Corp. is designed for applications requiring pre-assembly of screws and spacers, which can help reduce final assembly costs. This standoff features a length of 0.500 inches (12.7 mm) and an outer diameter of 0.250 inches (6.4 mm). It is made of brass and has a zinc and yellow chromate finish for enhanced durability. The standoff is compatible with a 6-32 thread, allowing for secure attachment in various electronic and mechanical applications. Its unique design allows it to grip the outside of the screw shank while still being easily slid onto the screw, ensuring reliable retention.

Datasheet Summary
Powered by GS/AI

The Male-Male Hinged Standoff, part number 358, from Keystone Electronics Corp. is designed for applications requiring pre-assembly of screws and spacers, which can help reduce final assembly costs. This standoff features a length of 0.500 inches (12.7 mm) and an outer diameter of 0.250 inches (6.4 mm). It is made of brass and has a zinc and yellow chromate finish for enhanced durability. The standoff is compatible with a 6-32 thread, allowing for secure attachment in various electronic and mechanical applications. Its unique design allows it to grip the outside of the screw shank while still being easily slid onto the screw, ensuring reliable retention.

Suppliers

Company
Product
Description
Supplier Links
Male-Male Hinged Standoff - 358 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male-Male Hinged Standoff
358
Male-Male Hinged Standoff 358
Part Number: 358 Finish/Plating: Zinc & Yellow Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Thread: 6-32

Part Number: 358

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-358-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-358-ND
Board Spacers, Standoffs 36-358-ND
"Round Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"" Yellow"

"Round Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"" Yellow"

Buy Now Datasheet
Standoff; 0.500 in.; #6-32; Brass; Hex;Zinc Plating and Gold Iridite; ASTM-B16 - 70181829 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.500 in.; #6-32; Brass; Hex;Zinc Plating and Gold Iridite; ASTM-B16
70181829
Standoff; 0.500 in.; #6-32; Brass; Hex;Zinc Plating and Gold Iridite; ASTM-B16 70181829
Brass Hinged Standoffs Applications unlimited Time saving Space saving Interconnect circuits or services without danger of shorting Brass material.

Brass Hinged Standoffs

  • Applications unlimited
  • Time saving
  • Space saving
  • Interconnect circuits or services without danger of shorting
    Brass material.
Supplier's Site
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Keystone - 92F062 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Keystone
92F062
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Keystone 92F062
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 358 36-358-ND 70181829 92F062
Product Name Male-Male Hinged Standoff Board Spacers, Standoffs Standoff; 0.500 in.; #6-32; Brass; Hex;Zinc Plating and Gold Iridite; ASTM-B16 Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Keystone
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round Female Standoff; Hex Standoff; Hinged Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2386 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers