Keystone Electronics Corp. Female-Female Hinged Standoff 356

Description
Part Number: 356 Finish/Plating: Zinc & Yellow Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Thread: 8-32
Request a Quote
Description
Part Number: 356 Finish/Plating: Zinc & Yellow Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Female-Female Hinged Standoff, part number 356, from Keystone Electronics Corp. is designed for applications requiring pre-assembly of screws and spacers, which can help reduce final assembly costs. It features a length of 1.000 inches (25.4 mm) and an outer diameter of 0.250 inches (6.4 mm). The standoff is made of brass and has a finish of zinc plating with yellow chromate. It is compatible with an 8-32 thread size. This product allows for easy sliding onto screws while being securely retained, making it suitable for interconnect circuits or services without the risk of shorting.

Datasheet Summary
Powered by GS/AI

The Female-Female Hinged Standoff, part number 356, from Keystone Electronics Corp. is designed for applications requiring pre-assembly of screws and spacers, which can help reduce final assembly costs. It features a length of 1.000 inches (25.4 mm) and an outer diameter of 0.250 inches (6.4 mm). The standoff is made of brass and has a finish of zinc plating with yellow chromate. It is compatible with an 8-32 thread size. This product allows for easy sliding onto screws while being securely retained, making it suitable for interconnect circuits or services without the risk of shorting.

Suppliers

Company
Product
Description
Supplier Links
Female-Female Hinged Standoff - 356 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female-Female Hinged Standoff
356
Female-Female Hinged Standoff 356
Part Number: 356 Finish/Plating: Zinc & Yellow Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Thread: 8-32

Part Number: 356

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 8-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-356-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-356-ND
Board Spacers, Standoffs 36-356-ND
"Round Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"" Yellow"

"Round Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"" Yellow"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 356 36-356-ND
Product Name Female-Female Hinged Standoff Board Spacers, Standoffs
Type & Shape Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers