Keystone Electronics Corp. Female-Female Hinged Standoff 355

Description
Part Number: 355 Finish/Plating: Zinc & Yellow Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 355 Finish/Plating: Zinc & Yellow Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female-Female Hinged Standoff - 355 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female-Female Hinged Standoff
355
Female-Female Hinged Standoff 355
Part Number: 355 Finish/Plating: Zinc & Yellow Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Thread: 8-32

Part Number: 355

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Thread: 8-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-355-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-355-ND
Board Spacers, Standoffs 36-355-ND
"Round Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"" Yellow"

"Round Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"" Yellow"

Buy Now Datasheet
Spacer/standoff, Brass, 0.25In X 19.1Mm; Standoff Material Keystone - 92F059 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 0.25In X 19.1Mm; Standoff Material Keystone
92F059
Spacer/standoff, Brass, 0.25In X 19.1Mm; Standoff Material Keystone 92F059
SPACER/STANDOFF, BRASS, 0.25IN X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hinged Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 0.25IN X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hinged Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 355 36-355-ND 92F059
Product Name Female-Female Hinged Standoff Board Spacers, Standoffs Spacer/standoff, Brass, 0.25In X 19.1Mm; Standoff Material Keystone
Type & Shape Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round Standoff; Round Standoff; Female Standoff; Hinged Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details