Keystone Electronics Corp. Female-Female Hinged Standoff 352

Description
Part Number: 352 Finish/Plating: Zinc & Yellow Chromate Length: 1.000 [25.4] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 352 Finish/Plating: Zinc & Yellow Chromate Length: 1.000 [25.4] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female-Female Hinged Standoff - 352 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female-Female Hinged Standoff
352
Female-Female Hinged Standoff 352
Part Number: 352 Finish/Plating: Zinc & Yellow Chromate Length: 1.000 [25.4] Material: Brass OD: .187 [4.7] Thread: 4-40

Part Number: 352

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .187 [4.7]
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-352-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-352-ND
Board Spacers, Standoffs 36-352-ND
"Round Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"" Yellow"

"Round Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"" Yellow"

Buy Now Datasheet
Standoff; #4-40; 1.000 in.; 0.187 in.; Hinged; Brass; ASTM-B16 - 70181830 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 1.000 in.; 0.187 in.; Hinged; Brass; ASTM-B16
70181830
Standoff; #4-40; 1.000 in.; 0.187 in.; Hinged; Brass; ASTM-B16 70181830
Brass, Standoffs Thread size 4-40 Brass material.

Brass, Standoffs

  • Thread size 4-40
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 352 36-352-ND 70181830
Product Name Female-Female Hinged Standoff Board Spacers, Standoffs Standoff; #4-40; 1.000 in.; 0.187 in.; Hinged; Brass; ASTM-B16
Type & Shape Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round Standoff; Female Standoff; Hinged Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1450E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers