Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
KEYSTONE ELECTRONICS CORP.
3518P -- CLIP FUSE PC 5MM .060X.093"L 15A
Keystone Electronics Corp.
CLIP FUSE PC 5MM .060X.093"L 15A
3518P
Description
CLIP FUSE PC 5MM .060X.093"L 15A
Utmel Electronic Limited
Done
Description
CLIP FUSE PC 5MM .060X.093"L 15A
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
CLIP FUSE PC 5MM .060X.093"L 15A
443-3518P
CLIP FUSE PC 5MM .060X.093"L 15A
443-3518P
CLIP FUSE PC 5MM .060X.093"L 15A
CLIP FUSE PC 5MM .060X.093"L 15A
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Fuses
Product Number
443-3518P
Product Name
CLIP FUSE PC 5MM .060X.093"L 15A
Fuse Material
Brass
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-13
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4
suppliers
Interpower
North American Fuse Time Delay 20A
813MDA-20
Specs
Fuse Material
Ceramic; Brass Ceramic
Operating Temperature
70 C (158 F)
Rated Voltage
250 volts
View Details
Sensata Technologies
Circuit Protection Fuse
LEG11-1-63-10.0-AZ-01-V
Specs
Mounting
Panel Mount
Approvals / Standards
RoHS
Rated Current
10 amps
View Details
KOA Speer Electronics, Inc.
Fuses - CCP2E30HTTE
CCP2E30HTTE
Specs
Mounting
SMD (SMT)
Rated Current
1.5 amps
View Details