Keystone Electronics Corp. Female-Female Hinged Standoff 351

Description
Part Number: 351 Finish/Plating: Zinc & Yellow Chromate Length: .750 [19.1] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote
Description
Part Number: 351 Finish/Plating: Zinc & Yellow Chromate Length: .750 [19.1] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female-female hinged standoff in brass with zinc plate and yellow chromate finish, 0.750 in (19.1 mm) long, 0.187 in (4.7 mm) outer diameter, and 4-40 thread on both ends.

Datasheet Summary
Powered by GS/AI

Female-female hinged standoff in brass with zinc plate and yellow chromate finish, 0.750 in (19.1 mm) long, 0.187 in (4.7 mm) outer diameter, and 4-40 thread on both ends.

Suppliers

Company
Product
Description
Supplier Links
Female-Female Hinged Standoff - 351 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female-Female Hinged Standoff
351
Female-Female Hinged Standoff 351
Part Number: 351 Finish/Plating: Zinc & Yellow Chromate Length: .750 [19.1] Material: Brass OD: .187 [4.7] Thread: 4-40

Part Number: 351

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .187 [4.7]
  • Thread: 4-40
Buy Now Datasheet
Standoff And Spacer - 582-351 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-351
Standoff And Spacer 582-351
ROUND STANDOFF #4-40 BRASS 3/4" Product overview: 351 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-351 can be used for catalog matching and distributor lookup.

ROUND STANDOFF #4-40 BRASS 3/4" Product overview: 351 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-351 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - 36-351-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-351-ND
Board Spacers, Standoffs 36-351-ND
"Round Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"" Yellow"

"Round Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"" Yellow"

Buy Now Datasheet
Spacer/standoff, Brass, 0.187In X 19.1Mm; Standoff Material Keystone - 59K0403 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 0.187In X 19.1Mm; Standoff Material Keystone
59K0403
Spacer/standoff, Brass, 0.187In X 19.1Mm; Standoff Material Keystone 59K0403
SPACER/STANDOFF, BRASS, 0.187IN X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:4.75mm RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 0.187IN X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
351
Standoffs & Spacers 351
Standoffs & Spacers HNG STD OFF 4-40

Standoffs & Spacers HNG STD OFF 4-40

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 351 582-351 36-351-ND 59K0403 351
Product Name Female-Female Hinged Standoff Standoff And Spacer Board Spacers, Standoffs Spacer/standoff, Brass, 0.187In X 19.1Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Spacer; Standoff Standoff; Round Standoff; Female Standoff; Hinged Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 2095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers