Keystone Electronics Corp. 5/16 Round Female Standoff 3500F

Description
Part Number: 3500F Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3500F Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 10-32 thread, 1.000 inch (25.4 mm) length, with a 5/16 inch (0.312 inch) round outer diameter, made of aluminum with a clear iridite finish. All standoffs over 1.000 inch in length are tapped a minimum of 0.375 inch at both ends.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 10-32 thread, 1.000 inch (25.4 mm) length, with a 5/16 inch (0.312 inch) round outer diameter, made of aluminum with a clear iridite finish. All standoffs over 1.000 inch in length are tapped a minimum of 0.375 inch at both ends.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Female Standoff - 3500F - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Female Standoff
3500F
5/16 Round Female Standoff 3500F
Part Number: 3500F Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 10-32 Type: Threaded Standoffs

Part Number: 3500F

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3500F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3500F-ND
Board Spacers, Standoffs 36-3500F-ND
"Round Standoff Threaded #10-32 Aluminum 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #10-32 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3500F
Standoffs & Spacers 3500F
Standoffs & Spacers 1.000 Fem Stdoff Rnd 10-32 Alum

Standoffs & Spacers 1.000 Fem Stdoff Rnd 10-32 Alum

Buy Now Datasheet
Standoff, Round Female-Female, 25.4Mm; Standoff Material Keystone - 22M2703 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 25.4Mm; Standoff Material Keystone
22M2703
Standoff, Round Female-Female, 25.4Mm; Standoff Material Keystone 22M2703
STANDOFF, ROUND FEMALE-FEMALE, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm; External Width:7.92mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm; External Width:7.92mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3500F 36-3500F-ND 3500F 22M2703
Product Name 5/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female-Female, 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
1/4 Hex Swage Standoff - 1621-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 2220 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers