Keystone Electronics Corp. 5/16 Round Female Standoff 3500D

Description
Part Number: 3500D Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3500D Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 10-32 thread, 0.750 inch (19.1 mm) length, and 0.312 inch (7.9 mm) outer diameter, made of aluminum with a clear iridite finish. The part is round and designed for use in electronic or mechanical assemblies requiring insulation and alignment.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 10-32 thread, 0.750 inch (19.1 mm) length, and 0.312 inch (7.9 mm) outer diameter, made of aluminum with a clear iridite finish. The part is round and designed for use in electronic or mechanical assemblies requiring insulation and alignment.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Female Standoff - 3500D - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Female Standoff
3500D
5/16 Round Female Standoff 3500D
Part Number: 3500D Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 3500D

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3500D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3500D-ND
Board Spacers, Standoffs 36-3500D-ND
"Round Standoff Threaded #10-32 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #10-32 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3500D
Standoffs & Spacers 3500D
Standoffs & Spacers .750 Fem Stdoff Rnd 10-32 Alum

Standoffs & Spacers .750 Fem Stdoff Rnd 10-32 Alum

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3500D 36-3500D-ND 3500D
Product Name 5/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1833 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1921F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1887 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers