Keystone Electronics Corp. 1/4 Round Female Standoff 3495

Description
Part Number: 3495 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3495 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Round Female Standoff, part number 3495, is manufactured by Keystone Electronics Corp. It features a clear iridite finish and is made from aluminum, providing a lightweight yet durable option for various applications. The standoff has a length of 0.750 inches (19.1 mm) and an outer diameter of 0.250 inches (6.4 mm). It is designed with an 8-32 thread, making it suitable for standard mounting requirements. This product is ideal for engineers seeking reliable threaded standoffs for their projects.

Datasheet Summary
Powered by GS/AI

The 1/4 Round Female Standoff, part number 3495, is manufactured by Keystone Electronics Corp. It features a clear iridite finish and is made from aluminum, providing a lightweight yet durable option for various applications. The standoff has a length of 0.750 inches (19.1 mm) and an outer diameter of 0.250 inches (6.4 mm). It is designed with an 8-32 thread, making it suitable for standard mounting requirements. This product is ideal for engineers seeking reliable threaded standoffs for their projects.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3495 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3495
1/4 Round Female Standoff 3495
Part Number: 3495 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 3495

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3495-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3495-ND
Board Spacers, Standoffs 36-3495-ND
"Round Standoff Threaded #8-32 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #8-32 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone - 62W5656 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone
62W5656
Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone 62W5656
SPACER/STANDOFF ROUND AL 0.75IN X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.75IN X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3495
Standoffs & Spacers 3495
Standoffs & Spacers RND .250X.750 ALUM

Standoffs & Spacers RND .250X.750 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3495 36-3495-ND 62W5656 3495
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 1955 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5/16 Hex Female Standoff - 1822D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers