Keystone Electronics Corp. 1/4 Round Female Standoff 3489

Description
Part Number: 3489 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 3489 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3489 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3489
1/4 Round Female Standoff 3489
Part Number: 3489 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 3489

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3489-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3489-ND
Board Spacers, Standoffs 36-3489-ND
"Round Standoff Threaded #6-32 Aluminum 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #6-32 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone - 62W5050 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone
62W5050
Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone 62W5050
SPACER/STANDOFF, ROUND, AL, 1IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:1"RoHS Compliant: Yes

SPACER/STANDOFF, ROUND, AL, 1IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:1"RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; #6-32; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round - 70181916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round
70181916
Standoff; #6-32; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round 70181916
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3489 36-3489-ND 62W5050 70181916
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone Standoff; #6-32; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
F-F Nylon Stand, 8-32, 3/4 L - 1904E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details