Keystone Electronics Corp. 1/4 Round Female Standoff 3487

Description
Part Number: 3487 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3487 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a 6-32 thread, 0.500 inch (12.7 mm) length, and 0.250 inch (6.4 mm) outer diameter. The standoff has a round shape and is plated with clear iridite finish. All standoffs over 1.000 inch (25.4 mm) are tapped a minimum of 0.375 inch (9.5 mm) at both ends, but this part does not exceed that length. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a 6-32 thread, 0.500 inch (12.7 mm) length, and 0.250 inch (6.4 mm) outer diameter. The standoff has a round shape and is plated with clear iridite finish. All standoffs over 1.000 inch (25.4 mm) are tapped a minimum of 0.375 inch (9.5 mm) at both ends, but this part does not exceed that length. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3487 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3487
1/4 Round Female Standoff 3487
Part Number: 3487 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 3487

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3487-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3487-ND
Board Spacers, Standoffs 36-3487-ND
"Round Standoff Threaded #6-32 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #6-32 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff; #6-32; 0.500 in.; Aluminum; 0.250 in.; Iridite; Round - 70181914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.500 in.; Aluminum; 0.250 in.; Iridite; Round
70181914
Standoff; #6-32; 0.500 in.; Aluminum; 0.250 in.; Iridite; Round 70181914
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Spacer/standoff, Round Al 0.5In X 12.7Mm; Standoff Material Keystone - 62W5048 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 0.5In X 12.7Mm; Standoff Material Keystone
62W5048
Spacer/standoff, Round Al 0.5In X 12.7Mm; Standoff Material Keystone 62W5048
SPACER/STANDOFF, ROUND AL 0.5IN X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 0.5IN X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3487 36-3487-ND 70181914 62W5048
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoff; #6-32; 0.500 in.; Aluminum; 0.250 in.; Iridite; Round Spacer/standoff, Round Al 0.5In X 12.7Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers