Keystone Electronics Corp. 1/4 Round Female Standoff 3483

Description
Part Number: 3483 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3483 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a .250 inch (6.4 mm) outer diameter and a 1.500 inch (38.1 mm) length, featuring a 4-40 thread. The part is classified as a round female standoff and complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a .250 inch (6.4 mm) outer diameter and a 1.500 inch (38.1 mm) length, featuring a 4-40 thread. The part is classified as a round female standoff and complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3483 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3483
1/4 Round Female Standoff 3483
Part Number: 3483 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs

Part Number: 3483

  • Finish/Plating: Clear Iridite
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3483-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3483-ND
Board Spacers, Standoffs 36-3483-ND
"Round Standoff Threaded #4-40 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Round Standoff Threaded #4-40 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Standoff; #4-40; 1.500 in.; Aluminum; 0.250 in.; Iridite; Round - 70181911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 1.500 in.; Aluminum; 0.250 in.; Iridite; Round
70181911
Standoff; #4-40; 1.500 in.; Aluminum; 0.250 in.; Iridite; Round 70181911
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
3483
Standoffs & Spacers 3483
Standoffs & Spacers RND .250X1.50 ALUM

Standoffs & Spacers RND .250X1.50 ALUM

Buy Now Datasheet
Spacer/standoff, Round Al 1.5In X 38.1Mm; Standoff Material Keystone - 62W5047 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 1.5In X 38.1Mm; Standoff Material Keystone
62W5047
Spacer/standoff, Round Al 1.5In X 38.1Mm; Standoff Material Keystone 62W5047
SPACER/STANDOFF, ROUND AL 1.5IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 1.5IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3483 36-3483-ND 70181911 3483 62W5047
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoff; #4-40; 1.500 in.; Aluminum; 0.250 in.; Iridite; Round Standoffs & Spacers Spacer/standoff, Round Al 1.5In X 38.1Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers