Keystone Electronics Corp. 1/4 Round Female Standoff 3482

Description
Part Number: 3482 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3482 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 1.000 in (25.4 mm) length, and 0.250 in (6.4 mm) outer diameter, made of aluminum with a clear iridite finish. Round hex design, compliant with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 1.000 in (25.4 mm) length, and 0.250 in (6.4 mm) outer diameter, made of aluminum with a clear iridite finish. Round hex design, compliant with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3482 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3482
1/4 Round Female Standoff 3482
Part Number: 3482 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 3482

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3482-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3482-ND
Board Spacers, Standoffs 36-3482-ND
"Round Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3482
Standoffs & Spacers 3482
Standoffs & Spacers RND .250X1.00 ALUM

Standoffs & Spacers RND .250X1.00 ALUM

Buy Now Datasheet
Standoff; #4-40; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round - 70181910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round
70181910
Standoff; #4-40; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round 70181910
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone - 19M8605 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone
19M8605
Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone 19M8605
SPACER/STANDOFF, ROUND, AL, 1IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:1"RoHS Compliant: Yes

SPACER/STANDOFF, ROUND, AL, 1IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3482 36-3482-ND 3482 70181910 19M8605
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; #4-40; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Female Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Swage Standoff - 1620-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2217 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers