Keystone Electronics Corp. 1/4 Round Spacer 3477

Description
Part Number: 3477 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3477 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3477 is a round aluminum clear hole spacer with a hole size for #8 screws, a length of 2.000 inches (50.8 mm), and an outer diameter of 0.250 inches (6.4 mm). It is made from aluminum complying with ASTM B211 and features a clear iridite finish per MIL-C-5541. The spacer is designed for use with #8 screws and is rated for commercial and military applications, with military types meeting MIL-I-010. The spacer has square ends, a tight joint on the outside diameter, and offers high strength in compression and tension, suitable for high-temperature conditions.

Datasheet Summary
Powered by GS/AI

3477 is a round aluminum clear hole spacer with a hole size for #8 screws, a length of 2.000 inches (50.8 mm), and an outer diameter of 0.250 inches (6.4 mm). It is made from aluminum complying with ASTM B211 and features a clear iridite finish per MIL-C-5541. The spacer is designed for use with #8 screws and is rated for commercial and military applications, with military types meeting MIL-I-010. The spacer has square ends, a tight joint on the outside diameter, and offers high strength in compression and tension, suitable for high-temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3477 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3477
1/4 Round Spacer 3477
Part Number: 3477 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3477

  • Finish/Plating: Clear Iridite
  • Hole Size: #8, M4
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3477-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3477-ND
Board Spacers, Standoffs 36-3477-ND
"Round Spacer Unthreaded #8 Aluminum 2.000"" (50.80mm) 2"""

"Round Spacer Unthreaded #8 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3477
Standoffs & Spacers 3477
Standoffs & Spacers 2.00 Rd Clr hle spcr 250 OD #8 Alum

Standoffs & Spacers 2.00 Rd Clr hle spcr 250 OD #8 Alum

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 50.8Mm; Spacer Type Keystone - 62W5645 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 50.8Mm; Spacer Type Keystone
62W5645
Spacer, Round Al 6.4Mm X 50.8Mm; Spacer Type Keystone 62W5645
SPACER, ROUND AL 6.4MM X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:50.8mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:2" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:50.8mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3477 36-3477-ND 3477 62W5645
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round Al 6.4Mm X 50.8Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2159 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers