Keystone Electronics Corp. 1/4 Round Spacer 3476

Description
Part Number: 3476 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3476 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3476 is a round aluminum clear hole spacer with a hole size for #8 screws, a length of 1.500 in. (38.1 mm), and an outer diameter of 0.250 in. (6.4 mm). It is made from aluminum per ASTM B211 with clear iridite coating per MIL-C-5541. The spacer is designed for mechanical spacing applications and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

3476 is a round aluminum clear hole spacer with a hole size for #8 screws, a length of 1.500 in. (38.1 mm), and an outer diameter of 0.250 in. (6.4 mm). It is made from aluminum per ASTM B211 with clear iridite coating per MIL-C-5541. The spacer is designed for mechanical spacing applications and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3476 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3476
1/4 Round Spacer 3476
Part Number: 3476 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3476

  • Finish/Plating: Clear Iridite
  • Hole Size: #8, M4
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3476-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3476-ND
Board Spacers, Standoffs 36-3476-ND
"Round Spacer Unthreaded #8 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Round Spacer Unthreaded #8 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3476
Standoffs & Spacers 3476
Standoffs & Spacers RD ALUM 8 X 1.50"

Standoffs & Spacers RD ALUM 8 X 1.50"

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone - 62W5644 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone
62W5644
Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone 62W5644
SPACER, ROUND AL 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:38.1mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:1.5" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:38.1mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3476 36-3476-ND 3476 62W5644
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 2093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 1922 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers