Keystone Electronics Corp. 1/4 Round Spacer 3474

Description
Part Number: 3474 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3474 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3474 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3474
1/4 Round Spacer 3474
Part Number: 3474 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3474

  • Finish/Plating: Clear Iridite
  • Hole Size: #8, M4
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3474-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3474-ND
Board Spacers, Standoffs 36-3474-ND
"Round Spacer Unthreaded #8 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #8 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3474
Standoffs & Spacers 3474
Standoffs & Spacers RD ALUM 8 X .750"

Standoffs & Spacers RD ALUM 8 X .750"

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 19.1Mm; Spacer Type Keystone - 62W5642 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 19.1Mm; Spacer Type Keystone
62W5642
Spacer, Round Al 6.4Mm X 19.1Mm; Spacer Type Keystone 62W5642
SPACER, ROUND AL 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.625" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.625" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3474 36-3474-ND 3474 62W5642
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round Al 6.4Mm X 19.1Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Swage Standoff - 1627-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers