Keystone Electronics Corp. 1/4 Round Spacer 3473

Description
Part Number: 3473 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3473 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3473 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3473
1/4 Round Spacer 3473
Part Number: 3473 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3473

  • Finish/Plating: Clear Iridite
  • Hole Size: #8, M4
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3473-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3473-ND
Board Spacers, Standoffs 36-3473-ND
"Round Spacer Unthreaded #8 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #8 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Keystone - 62W5045 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Keystone
62W5045
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Keystone 62W5045
SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.3mm; Screw Size Accepted:#8 RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.3mm; Screw Size Accepted:#8 RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #8 - 70182164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #8
70182164
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #8 70182164
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #8

Spacer; 0.171 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #8

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3473 36-3473-ND 62W5045 70182164
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer Round Al 0.25In X 12.7Mm; Spacer Type Keystone Spacer; 0.171 in.; Aluminum; 0.250 in.;0.500 in.; Iridite; #8
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2089 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details