Keystone Electronics Corp. 1/4 Round Spacer 3472

Description
Part Number: 3472 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3472 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3472 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3472
1/4 Round Spacer 3472
Part Number: 3472 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3472

  • Finish/Plating: Clear Iridite
  • Hole Size: #8, M4
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3472-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3472-ND
Board Spacers, Standoffs 36-3472-ND
"Round Spacer Unthreaded #8 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #8 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone - 62W5641 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone
62W5641
Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone 62W5641
SPACER, ROUND, AL 6.4MM X 9.5MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.375" RoHS Compliant: Yes

SPACER, ROUND, AL 6.4MM X 9.5MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3472 36-3472-ND 62W5641
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 1923C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers