Keystone Electronics Corp. 1/4 Round Spacer 3471

Description
Part Number: 3471 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3471 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3471 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3471
1/4 Round Spacer 3471
Part Number: 3471 Finish/Plating: Clear Iridite Hole Size: #8, M4 Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3471

  • Finish/Plating: Clear Iridite
  • Hole Size: #8, M4
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3471-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3471-ND
Board Spacers, Standoffs 36-3471-ND
"Round Spacer Unthreaded #8 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #8 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer, Round, Al 6.4Mm X 6.4Mm; Spacer Type Keystone - 62W5640 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al 6.4Mm X 6.4Mm; Spacer Type Keystone
62W5640
Spacer, Round, Al 6.4Mm X 6.4Mm; Spacer Type Keystone 62W5640
SPACER, ROUND, AL 6.4MM X 6.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:6.35mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.25"; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, ROUND, AL 6.4MM X 6.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:6.35mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.25"; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #8 - 70181428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #8
70181428
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #8 70181428
Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Supplier's Site
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #8 - 70182162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #8
70182162
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #8 70182162
Spacer; 0.171 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #8

Spacer; 0.171 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #8

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3471 36-3471-ND 62W5640 70181428
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Al 6.4Mm X 6.4Mm; Spacer Type Keystone Spacer; 0.171 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #8
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex M-F Standoff - 2180 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #6 - 2368 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers