Keystone Electronics Corp. 1/4 Round Spacer 3469

Description
Part Number: 3469 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3469 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacer with a hole size for #6 screw, 1.500 inch (38.1 mm) length, and 0.250 inch (6.4 mm) outer diameter. Made from aluminum with clear iridite finish per MIL-C-5541. Compatible with standard screw clearances for #6 fasteners.

Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacer with a hole size for #6 screw, 1.500 inch (38.1 mm) length, and 0.250 inch (6.4 mm) outer diameter. Made from aluminum with clear iridite finish per MIL-C-5541. Compatible with standard screw clearances for #6 fasteners.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3469 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3469
1/4 Round Spacer 3469
Part Number: 3469 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3469

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3469-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3469-ND
Board Spacers, Standoffs 36-3469-ND
"Round Spacer Unthreaded #6 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Round Spacer Unthreaded #6 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone - 62W5638 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone
62W5638
Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone 62W5638
SPACER, ROUND AL 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:38.1mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:1.5" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:38.1mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; .Aluminum; 0.625 in. Long X 0.250 in. O.D.; #6 - 70182288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; .Aluminum; 0.625 in. Long X 0.250 in. O.D.; #6
70182288
Spacer; .Aluminum; 0.625 in. Long X 0.250 in. O.D.; #6 70182288
Keystones Round Aluminum Spacer.

Keystones Round Aluminum Spacer.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3469 36-3469-ND 62W5638 70182288
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 6.4Mm X 38.1Mm; Spacer Type Keystone Spacer; .Aluminum; 0.625 in. Long X 0.250 in. O.D.; #6
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1451B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers