Keystone Electronics Corp. 1/4 Round Spacer 3468

Description
Part Number: 3468 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3468 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A round aluminum clear hole spacer with a length of 1.000 inch (25.4 mm), an outside diameter of 0.250 inch (6.4 mm), and a screw clearance for #6 screws. The spacer is made of aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. It is part of a series designed for commercial and military applications, with high strength in compression and tension, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A round aluminum clear hole spacer with a length of 1.000 inch (25.4 mm), an outside diameter of 0.250 inch (6.4 mm), and a screw clearance for #6 screws. The spacer is made of aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. It is part of a series designed for commercial and military applications, with high strength in compression and tension, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3468 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3468
1/4 Round Spacer 3468
Part Number: 3468 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3468

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3468-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3468-ND
Board Spacers, Standoffs 36-3468-ND
"Round Spacer Unthreaded #6 Aluminum 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded #6 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone - 62W5637 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone
62W5637
Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone 62W5637
SPACER, ROUND AL 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:25.4mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:1" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:25.4mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3468 36-3468-ND 62W5637
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers