Keystone Electronics Corp. 1/4 Round Spacer 3461

Description
Part Number: 3461 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3461 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.000 in (25.4 mm) long aluminum round clear hole spacer with a 0.250 in (6.4 mm) outer diameter and a #4 screw clearance, designed for mechanical spacing applications.

Datasheet Summary
Powered by GS/AI

1.000 in (25.4 mm) long aluminum round clear hole spacer with a 0.250 in (6.4 mm) outer diameter and a #4 screw clearance, designed for mechanical spacing applications.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3461 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3461
1/4 Round Spacer 3461
Part Number: 3461 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3461

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3461-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3461-ND
Board Spacers, Standoffs 36-3461-ND
"Round Spacer Unthreaded #4 Aluminum 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded #4 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone - 62W5043 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone
62W5043
Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone 62W5043
SPACER, ROUND AL 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:1"; Thread Size - Imperial:#4 RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:1"; Thread Size - Imperial:#4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3461 36-3461-ND 62W5043
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 6.4Mm X 25.4Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers