Keystone Electronics Corp. 1/4 Round Spacer 3460

Description
Part Number: 3460 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3460 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3460 is an aluminum round clear hole spacer with a 0.250 in (6.4 mm) outer diameter, a hole size for #4 screw clearance, and a length of 0.750 in (19.1 mm). It is made of aluminum meeting ASTM B211 and features a clear iridite finish per MIL-C-5541. The spacer is designed for commercial and military applications, offering high strength in compression and tension, and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 3460 is an aluminum round clear hole spacer with a 0.250 in (6.4 mm) outer diameter, a hole size for #4 screw clearance, and a length of 0.750 in (19.1 mm). It is made of aluminum meeting ASTM B211 and features a clear iridite finish per MIL-C-5541. The spacer is designed for commercial and military applications, offering high strength in compression and tension, and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3460 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3460
1/4 Round Spacer 3460
Part Number: 3460 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3460

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3460-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3460-ND
Board Spacers, Standoffs 36-3460-ND
"Round Spacer Unthreaded #4 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #4 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 19.1Mm; Spacer Type Keystone - 62W5631 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 19.1Mm; Spacer Type Keystone
62W5631
Spacer, Round Al 6.4Mm X 19.1Mm; Spacer Type Keystone 62W5631
SPACER, ROUND AL 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.75" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3460 36-3460-ND 62W5631
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 6.4Mm X 19.1Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 2209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers