Keystone Electronics Corp. 1/4 Round Spacer 3459

Description
Part Number: 3459 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3459 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3459 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3459
1/4 Round Spacer 3459
Part Number: 3459 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3459

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3459-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3459-ND
Board Spacers, Standoffs 36-3459-ND
"Round Spacer Unthreaded #4 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #4 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
CLEAR HOLE SPACER ALUMINUM - 3459 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLEAR HOLE SPACER ALUMINUM
3459
CLEAR HOLE SPACER ALUMINUM 3459
CLEAR HOLE SPACER ALUMINUM

CLEAR HOLE SPACER ALUMINUM

Buy Now
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Keystone - 62W5042 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Keystone
62W5042
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Keystone 62W5042
SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Bore Size:3mm; Screw Size Accepted:#4 RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Bore Size:3mm; Screw Size Accepted:#4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3459 36-3459-ND 3459 62W5042
Product Name 1/4 Round Spacer Board Spacers, Standoffs CLEAR HOLE SPACER ALUMINUM Spacer Round Al 0.25In X 12.7Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Female Standoff - 1548E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers