Keystone Electronics Corp. 1/4 Round Spacer 3429

Description
Part Number: 3429 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3429 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3429 is an aluminum round clear hole spacer with a #6 screw clearance, a length of 0.625 in (15.9 mm), and an outer diameter of 0.250 in (6.4 mm). It is made of aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The spacer is designed for commercial and military applications and is rated for high voltage without flashover.

Datasheet Summary
Powered by GS/AI

3429 is an aluminum round clear hole spacer with a #6 screw clearance, a length of 0.625 in (15.9 mm), and an outer diameter of 0.250 in (6.4 mm). It is made of aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The spacer is designed for commercial and military applications and is rated for high voltage without flashover.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3429 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3429
1/4 Round Spacer 3429
Part Number: 3429 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3429

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3429-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3429-ND
Board Spacers, Standoffs 36-3429-ND
"Round Spacer Unthreaded #6 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #6 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer Round Al 0.25In X 15.9Mm; Spacer Type Keystone - 62W5039 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 15.9Mm; Spacer Type Keystone
62W5039
Spacer Round Al 0.25In X 15.9Mm; Spacer Type Keystone 62W5039
SPACER ROUND AL 0.25IN X 15.9MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.5mm; Screw Size Accepted:#6 RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 15.9MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.5mm; Screw Size Accepted:#6 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3429
Standoffs & Spacers 3429
Standoffs & Spacers RD ALUM 6 X .625"

Standoffs & Spacers RD ALUM 6 X .625"

Buy Now Datasheet
SPACER RND #6SCREW .625
Hong Kong, China
SPACER RND #6SCREW .625"L ALUM
443-3429
SPACER RND #6SCREW .625"L ALUM 443-3429
SPACER RND #6SCREW .625"L ALUM

SPACER RND #6SCREW .625"L ALUM

Supplier's Site
Spacer; Aluminum 0.250 in. Long X 0.250in. O.D.; #6 - 70182287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; Aluminum 0.250 in. Long X 0.250in. O.D.; #6
70182287
Spacer; Aluminum 0.250 in. Long X 0.250in. O.D.; #6 70182287
Spacer; Aluminum 0.250 in. Long X 0.250in. O.D.; #6

Spacer; Aluminum 0.250 in. Long X 0.250in. O.D.; #6

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3429 36-3429-ND 62W5039 3429 443-3429 70182287
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer Round Al 0.25In X 15.9Mm; Spacer Type Keystone Standoffs & Spacers SPACER RND #6SCREW .625"L ALUM Spacer; Aluminum 0.250 in. Long X 0.250in. O.D.; #6
Type & Shape Spacer; Round Spacer; Round Round Standoff Spacer Spacer; Round
Material Metal; Aluminum Aluminum Aluminum; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-slotted-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 1921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 2152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers