Keystone Electronics Corp. Female-Female Hinged Standoff 331

Description
Part Number: 331 Finish/Plating: Zinc & Yellow Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 331 Finish/Plating: Zinc & Yellow Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female-Female Hinged Standoff - 331 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female-Female Hinged Standoff
331
Female-Female Hinged Standoff 331
Part Number: 331 Finish/Plating: Zinc & Yellow Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Thread: 6-32

Part Number: 331

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: 1.250 [31.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-331-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-331-ND
Board Spacers, Standoffs 36-331-ND
"Round Standoff Threaded #6-32 Brass 1.250"" (31.75mm) 1 1/4"" Yellow"

"Round Standoff Threaded #6-32 Brass 1.250"" (31.75mm) 1 1/4"" Yellow"

Buy Now Datasheet
Standoff; #6-32; 1.250 in.; 0.250 in.; Hinged; Brass; ASTM-B16 - 70181831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 1.250 in.; 0.250 in.; Hinged; Brass; ASTM-B16
70181831
Standoff; #6-32; 1.250 in.; 0.250 in.; Hinged; Brass; ASTM-B16 70181831
Brass, Standoffs Thread size 6-32 Brass material.

Brass, Standoffs

  • Thread size 6-32
    Brass material.
Supplier's Site
Spacer/standoff, Brass, 0.25In X 31.8Mm; Standoff Material Keystone - 50B4573 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 0.25In X 31.8Mm; Standoff Material Keystone
50B4573
Spacer/standoff, Brass, 0.25In X 31.8Mm; Standoff Material Keystone 50B4573
SPACER/STANDOFF, BRASS, 0.25IN X 31.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hinged Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:4.75mm RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 0.25IN X 31.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hinged Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 331 36-331-ND 70181831 50B4573
Product Name Female-Female Hinged Standoff Board Spacers, Standoffs Standoff; #6-32; 1.250 in.; 0.250 in.; Hinged; Brass; ASTM-B16 Spacer/standoff, Brass, 0.25In X 31.8Mm; Standoff Material Keystone
Type & Shape Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round Female Standoff Standoff; Female Standoff; Hinged Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1855 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Female Standoff - 1830 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers