Keystone Electronics Corp. Female-Female Hinged Standoff 330

Description
Part Number: 330 Finish/Plating: Zinc & Yellow Chromate Length: 1.250 [31.8] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 330 Finish/Plating: Zinc & Yellow Chromate Length: 1.250 [31.8] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female-Female Hinged Standoff - 330 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female-Female Hinged Standoff
330
Female-Female Hinged Standoff 330
Part Number: 330 Finish/Plating: Zinc & Yellow Chromate Length: 1.250 [31.8] Material: Brass OD: .187 [4.7] Thread: 4-40

Part Number: 330

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: 1.250 [31.8]
  • Material: Brass
  • OD: .187 [4.7]
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-330-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-330-ND
Board Spacers, Standoffs 36-330-ND
"Round Standoff Threaded #4-40 Brass 1.250"" (31.75mm) 1 1/4"" Yellow"

"Round Standoff Threaded #4-40 Brass 1.250"" (31.75mm) 1 1/4"" Yellow"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 330 36-330-ND
Product Name Female-Female Hinged Standoff Board Spacers, Standoffs
Type & Shape Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1927B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 1644 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers