Keystone Electronics Corp. SMT Locking Coin Cell Holder for CR2032 2898

Description
Part Number: 2898 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Battery will stay retained even in shock & vibration applications For Tape & Reel version, request
Request a Quote
Description
Part Number: 2898 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Battery will stay retained even in shock & vibration applications For Tape & Reel version, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2898 is a surface mount locking coin cell holder designed for a single 20mm CR2032 battery, featuring tin-nickel plated phosphor bronze contacts and a high-temperature nylon insulator. It measures 0.830 inches (21.1 mm) in length, 0.135 inches (3.4 mm) in height, and 0.771 inches (19.6 mm) in width, with a pad layout compliant with ANSI/EIA-481 for tape and reel automation. The design permits toolless battery installation and removal, retains the battery under shock and vibration, and is compatible with wave and reflow soldering. It is available on tape and reel with 250 pieces per reel.

Datasheet Summary
Powered by GS/AI

2898 is a surface mount locking coin cell holder designed for a single 20mm CR2032 battery, featuring tin-nickel plated phosphor bronze contacts and a high-temperature nylon insulator. It measures 0.830 inches (21.1 mm) in length, 0.135 inches (3.4 mm) in height, and 0.771 inches (19.6 mm) in width, with a pad layout compliant with ANSI/EIA-481 for tape and reel automation. The design permits toolless battery installation and removal, retains the battery under shock and vibration, and is compatible with wave and reflow soldering. It is available on tape and reel with 250 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
SMT Locking Coin Cell Holder for CR2032 - 2898 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Locking Coin Cell Holder for CR2032
2898
SMT Locking Coin Cell Holder for CR2032 2898
Part Number: 2898 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Battery will stay retained even in shock & vibration applications For Tape & Reel version, request

Part Number: 2898

  • # of Cells: 1
  • Battery Reference: 2032, ANSI 5004LC,
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Battery will stay retained even in shock & vibration applications
  • For Tape & Reel version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2898-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2898-ND
Battery Holders, Clips, Contacts 36-2898-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell 20Mm, Smd; Battery Sizes Accepted Keystone - 52AH8326 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell 20Mm, Smd; Battery Sizes Accepted Keystone
52AH8326
Battery Holder, Coin Cell 20Mm, Smd; Battery Sizes Accepted Keystone 52AH8326
BATTERY HOLDER, COIN CELL - 20MM, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, COIN CELL - 20MM, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2898 36-2898-ND 52AH8326
Product Name SMT Locking Coin Cell Holder for CR2032 Battery Holders, Clips, Contacts Battery Holder, Coin Cell 20Mm, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AA Cell Holder, PC - 2460 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1094TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for 20mm Cell-Tin Nickel Plate - 3003 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers