Keystone Electronics Corp. 4 AA Cell Holder, PC 2477

Description
Part Number: 2477 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2477 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 2477 is a PC mount battery holder designed for four AA cells. It features a polypropylene base and spring steel contacts that are nickel plated, ensuring a secure connection and low contact resistance. The holder is equipped with PC pins for direct soldering to a printed circuit board, which eliminates the need for additional wiring and helps save space on the board. This model includes a ribbon that facilitates easy battery installation and removal, allowing users to dislodge batteries by pulling on the ribbon. Additionally, the holder can be configured with 6-inch wire leads or a 3-pin locking PC connector, providing flexibility for remote placement. The design is robust, capable of withstanding shock and vibration, making it suitable for various applications. Custom wiring options are also available upon request.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 2477 is a PC mount battery holder designed for four AA cells. It features a polypropylene base and spring steel contacts that are nickel plated, ensuring a secure connection and low contact resistance. The holder is equipped with PC pins for direct soldering to a printed circuit board, which eliminates the need for additional wiring and helps save space on the board. This model includes a ribbon that facilitates easy battery installation and removal, allowing users to dislodge batteries by pulling on the ribbon. Additionally, the holder can be configured with 6-inch wire leads or a 3-pin locking PC connector, providing flexibility for remote placement. The design is robust, capable of withstanding shock and vibration, making it suitable for various applications. Custom wiring options are also available upon request.

Suppliers

Company
Product
Description
Supplier Links
4 AA Cell Holder, PC - 2477 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 AA Cell Holder, PC
2477
4 AA Cell Holder, PC 2477
Part Number: 2477 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2477

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2477-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2477-ND
Battery Holders, Clips, Contacts 36-2477-ND
Battery Holder (Open) AA 4 Cell PC Pin

Battery Holder (Open) AA 4 Cell PC Pin

Buy Now Datasheet
Battery Holder, 4Aa, Pcb; Battery Sizes Accepted Keystone - 17C7400 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 4Aa, Pcb; Battery Sizes Accepted Keystone
17C7400
Battery Holder, 4Aa, Pcb; Battery Sizes Accepted Keystone 17C7400
BATTERY HOLDER, 4AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 4AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; Polypropylene; PC Mount; 4; Spring; PC Lug - 70182806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; Polypropylene; PC Mount; 4; Spring; PC Lug
70182806
Battery Holder; AA; Polypropylene; PC Mount; 4; Spring; PC Lug 70182806
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2477 36-2477-ND 17C7400 70182806
Product Name 4 AA Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, 4Aa, Pcb; Battery Sizes Accepted Keystone Battery Holder; AA; Polypropylene; PC Mount; 4; Spring; PC Lug
Type Plastic Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

9V Cell Densi-Pak Holder - 245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
3 suppliers
DL223 -6V Battery Holder, PC - 224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
Battery Clip, AAAA Cell, Steel - 251 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 2/3A Battery - 1019 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers